Broadcom Inc. Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8400-132 AEDR-8400-132

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911169-AEDR-8400-132 Series: AEDR Features: Reflective Optical Sensor 0.017" (0.43mm) Codewheel/Codestrip 6-SMD Module Package: Reel - TR Package: 6-SMD Module Mounting: Surface Mount Family Name: AEDR-8400 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8543.20.0000 Other Part Number: 516-4156-6, 516-4156-1, 516-4156-2, AEDR-8400-132-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911169-AEDR-8400-132 Series: AEDR Features: Reflective Optical Sensor 0.017" (0.43mm) Codewheel/Codestrip 6-SMD Module Package: Reel - TR Package: 6-SMD Module Mounting: Surface Mount Family Name: AEDR-8400 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8543.20.0000 Other Part Number: 516-4156-6, 516-4156-1, 516-4156-2, AEDR-8400-132-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8400-132 - 911169-AEDR-8400-132 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8400-132
911169-AEDR-8400-132
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8400-132 911169-AEDR-8400-132
Manufacturer: Broadcom Limited Win Source Part Number: 911169-AEDR-8400-132 Series: AEDR Features: Reflective Optical Sensor 0.017" (0.43mm) Codewheel/Codestrip 6-SMD Module Package: Reel - TR Package: 6-SMD Module Mounting: Surface Mount Family Name: AEDR-8400 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8543.20.0000 Other Part Number: 516-4156-6, 516-4156-1, 516-4156-2, AEDR-8400-132-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 911169-AEDR-8400-132
Series: AEDR
Features: Reflective Optical Sensor 0.017" (0.43mm) Codewheel/Codestrip 6-SMD Module
Package: Reel - TR
Package: 6-SMD Module
Mounting: Surface Mount
Family Name: AEDR-8400
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.20.0000
Other Part Number: 516-4156-6, 516-4156-1, 516-4156-2, AEDR-8400-132-ND

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Logic Output - AEDR-8400-132 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
AEDR-8400-132
Sensors, Transducers - Optical Sensors - Reflective - Logic Output AEDR-8400-132
SENSOR OPT REFLECTVE 0.43MM 6SMD

SENSOR OPT REFLECTVE 0.43MM 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 911169-AEDR-8400-132 AEDR-8400-132
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8400-132 Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1205LUA - 198398-A1205LUA - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details