Broadcom Inc. Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8310-1K2 AEDR-8310-1K2

Description
Manufacturer: Broadcom Limited Win Source Part Number: 198892-AEDR-8310-1K2 Packaging: Reel - TR Features: Compact Model Mounting: SMD (SMT) Sensing Method: Reflective Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.2mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 198892-AEDR-8310-1K2 Packaging: Reel - TR Features: Compact Model Mounting: SMD (SMT) Sensing Method: Reflective Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.2mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8310-1K2 - 198892-AEDR-8310-1K2 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8310-1K2
198892-AEDR-8310-1K2
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8310-1K2 198892-AEDR-8310-1K2
Manufacturer: Broadcom Limited Win Source Part Number: 198892-AEDR-8310-1K2 Packaging: Reel - TR Features: Compact Model Mounting: SMD (SMT) Sensing Method: Reflective Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.2mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 198892-AEDR-8310-1K2
Packaging: Reel - TR
Features: Compact Model
Mounting: SMD (SMT)
Sensing Method: Reflective
Sensing Distance: 0.079" (2mm)
Sensing Object: Codewheel/Codestrip
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 2.2mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Logic Output - AEDR-8310-1K2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
AEDR-8310-1K2
Sensors, Transducers - Optical Sensors - Reflective - Logic Output AEDR-8310-1K2
SENSOR OPT REFLECTIVE 2MM 6SMD

SENSOR OPT REFLECTIVE 2MM 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 198892-AEDR-8310-1K2 AEDR-8310-1K2
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8310-1K2 Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2952-TSIC506FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers