Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A3 TLE493D-P3B6 A3

Description
XENSIV™ TLE493D-P3B6 is a magnetic 3D Hall sensor from Infineon’s latest generation. Part of the TLE493D-x3xx family, it offers a wider supply voltage range, full ISO26262 compliance, and improved drift values. TLE493D-P3B6 A1 is preconfigured with a specific I2C address to enable operation in bus mode. This capability enables up to 4 sensors to share the same bus. All features and target applications are identical to TLE493D-P3B6 A0. TLE493D-P3B6 A0, link to TLE493D-P3B6 A1, link to TLE493D-P3B6 A2, link to Summary of Features Best accuracy package-size fit Supply voltage 3.3 V and 5 V ISO 26262 compliant (ASIL B) Magnetic field range selectable Extended precision Wake-up feature Integrated temperature measurement Operating temperature -40°C to 150°C I2C interface available with different I2C addresses Benefits Broad application range Small PCB footprint Wide supply voltage range (2.8…5.5V) Enables cost efficient magnetic design Functional safety support Low power consumption Demo-boards, code examples available
Request a Quote Datasheet
Description
XENSIV™ TLE493D-P3B6 is a magnetic 3D Hall sensor from Infineon’s latest generation. Part of the TLE493D-x3xx family, it offers a wider supply voltage range, full ISO26262 compliance, and improved drift values. TLE493D-P3B6 A1 is preconfigured with a specific I2C address to enable operation in bus mode. This capability enables up to 4 sensors to share the same bus. All features and target applications are identical to TLE493D-P3B6 A0. TLE493D-P3B6 A0, link to TLE493D-P3B6 A1, link to TLE493D-P3B6 A2, link to Summary of Features Best accuracy package-size fit Supply voltage 3.3 V and 5 V ISO 26262 compliant (ASIL B) Magnetic field range selectable Extended precision Wake-up feature Integrated temperature measurement Operating temperature -40°C to 150°C I2C interface available with different I2C addresses Benefits Broad application range Small PCB footprint Wide supply voltage range (2.8…5.5V) Enables cost efficient magnetic design Functional safety support Low power consumption Demo-boards, code examples available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A3 - TLE493D-P3B6 A3 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A3
TLE493D-P3B6 A3
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A3 TLE493D-P3B6 A3
XENSIV™ TLE493D-P3B6 is a magnetic 3D Hall sensor from Infineon’s latest generation. Part of the TLE493D-x3xx family, it offers a wider supply voltage range, full ISO26262 compliance, and improved drift values. TLE493D-P3B6 A1 is preconfigured with a specific I2C address to enable operation in bus mode. This capability enables up to 4 sensors to share the same bus. All features and target applications are identical to TLE493D-P3B6 A0. TLE493D-P3B6 A0, link to TLE493D-P3B6 A1, link to TLE493D-P3B6 A2, link to Summary of Features Best accuracy package-size fit Supply voltage 3.3 V and 5 V ISO 26262 compliant (ASIL B) Magnetic field range selectable Extended precision Wake-up feature Integrated temperature measurement Operating temperature -40°C to 150°C I2C interface available with different I2C addresses Benefits Broad application range Small PCB footprint Wide supply voltage range (2.8…5.5V) Enables cost efficient magnetic design Functional safety support Low power consumption Demo-boards, code examples available

XENSIV™ TLE493D-P3B6 is a magnetic 3D Hall sensor from Infineon’s latest generation. Part of the TLE493D-x3xx family, it offers a wider supply voltage range, full ISO26262 compliance, and improved drift values. TLE493D-P3B6 A1 is preconfigured with a specific I2C address to enable operation in bus mode. This capability enables up to 4 sensors to share the same bus. All features and target applications are identical to TLE493D-P3B6 A0.

  • TLE493D-P3B6 A0, link to
  • TLE493D-P3B6 A1, link to
  • TLE493D-P3B6 A2, link to

Summary of Features

  • Best accuracy package-size fit
  • Supply voltage 3.3 V and 5 V
  • ISO 26262 compliant (ASIL B)
  • Magnetic field range selectable
  • Extended precision
  • Wake-up feature
  • Integrated temperature measurement
  • Operating temperature -40°C to 150°C
  • I2C interface
  • available with different I2C addresses

Benefits

  • Broad application range
  • Small PCB footprint
  • Wide supply voltage range (2.8…5.5V)
  • Enables cost efficient magnetic design
  • Functional safety support
  • Low power consumption
  • Demo-boards, code examples available
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE493D-P3B6 A3
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A3
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C E41184 - TLE4955C E41184 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
Switches (Solid State) - TLE4966GHTSA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 2.7 to 18 volts
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE50461ICAKLRXAMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 5.2 to 20 volts
View Details
2 suppliers
Sensors, Transducers -Magnetic Sensors- Switches (Solid State) -  - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers