Broadcom Inc. Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1W2 AEDR-8300-1W2

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768296-AEDR-8300-1W2 Packaging: Reel package Features: Compact Model Package: 5.12mm L x 3.96mm W x 1.63mm H Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Sensing Method: Reflective Family Name: AEDR-8300-1W2 Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Operating Supply Current: 2.2mA Introduction Date: May 30, 2006 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768296-AEDR-8300-1W2 Packaging: Reel package Features: Compact Model Package: 5.12mm L x 3.96mm W x 1.63mm H Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Sensing Method: Reflective Family Name: AEDR-8300-1W2 Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Operating Supply Current: 2.2mA Introduction Date: May 30, 2006 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1W2 - 768296-AEDR-8300-1W2 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1W2
768296-AEDR-8300-1W2
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1W2 768296-AEDR-8300-1W2
Manufacturer: Broadcom Limited Win Source Part Number: 768296-AEDR-8300-1W2 Packaging: Reel package Features: Compact Model Package: 5.12mm L x 3.96mm W x 1.63mm H Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Sensing Method: Reflective Family Name: AEDR-8300-1W2 Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Operating Supply Current: 2.2mA Introduction Date: May 30, 2006 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 768296-AEDR-8300-1W2
Packaging: Reel package
Features: Compact Model
Package: 5.12mm L x 3.96mm W x 1.63mm H
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Sensing Method: Reflective
Family Name: AEDR-8300-1W2
Sensing Distance: 0.079" (2mm)
Sensing Object: Codewheel/Codestrip
Categories: Sensors, Transducers
Operating Supply Current: 2.2mA
Introduction Date: May 30, 2006
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Logic Output - AEDR-8300-1W2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
AEDR-8300-1W2
Sensors, Transducers - Optical Sensors - Reflective - Logic Output AEDR-8300-1W2
SENSOR OPT REFLECTIVE 2MM 6SMD

SENSOR OPT REFLECTIVE 2MM 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 768296-AEDR-8300-1W2 AEDR-8300-1W2
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1W2 Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details