Broadcom Inc. SMD 5V 30kHz Logic IC AEDR-8300-1Q2

Description
Optical Encoder, Linear, Incremental, 2-Ch, 5V, 30kHz, SMD Product overview: AEDR-8300-1Q2 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 30kHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, 30kHz, Reflective - Logic Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 556-AEDR-8300-1Q2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optical Encoder, Linear, Incremental, 2-Ch, 5V, 30kHz, SMD Product overview: AEDR-8300-1Q2 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 30kHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, 30kHz, Reflective - Logic Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 556-AEDR-8300-1Q2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5V 30kHz Logic IC - 556-AEDR-8300-1Q2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V 30kHz Logic IC
556-AEDR-8300-1Q2
SMD 5V 30kHz Logic IC 556-AEDR-8300-1Q2
Optical Encoder, Linear, Incremental, 2-Ch, 5V, 30kHz, SMD Product overview: AEDR-8300-1Q2 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 30kHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, 30kHz, Reflective - Logic Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 556-AEDR-8300-1Q2 can be used for catalog matching and distributor lookup.

Optical Encoder, Linear, Incremental, 2-Ch, 5V, 30kHz, SMD Product overview: AEDR-8300-1Q2 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 30kHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, 30kHz, Reflective - Logic Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 556-AEDR-8300-1Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 556-AEDR-8300-1Q2
Product Name SMD 5V 30kHz Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 5414/BCA - 924843-5414/BCA - Win Source Electronics
Specs
Gate Type NOT
View Details
4 suppliers
Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2138996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details