Broadcom Inc. Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1K2 AEDR-8300-1K2

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1142800-AEDR-8300-1K 2 Packaging: Reel Mounting Style: SMD Features: Compact Model Supply Current: 2.2mA Sensing Method: Reflective Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1142800-AEDR-8300-1K 2 Packaging: Reel Mounting Style: SMD Features: Compact Model Supply Current: 2.2mA Sensing Method: Reflective Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1K2 - 1142800-AEDR-8300-1K2 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1K2
1142800-AEDR-8300-1K2
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1K2 1142800-AEDR-8300-1K2
Manufacturer: Broadcom Limited Win Source Part Number: 1142800-AEDR-8300-1K 2 Packaging: Reel Mounting Style: SMD Features: Compact Model Supply Current: 2.2mA Sensing Method: Reflective Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1142800-AEDR-8300-1K2
Packaging: Reel
Mounting Style: SMD
Features: Compact Model
Supply Current: 2.2mA
Sensing Method: Reflective
Sensing Distance: 0.079" (2mm)
Sensing Object: Codewheel/Codestrip
Categories: Sensors, Transducers
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 6-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Sensors, Transducers - Optical Sensors - Reflective - Logic Output - AEDR-8300-1K2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
AEDR-8300-1K2
Sensors, Transducers - Optical Sensors - Reflective - Logic Output AEDR-8300-1K2
SENSOR OPT REFLECTIVE 2MM 6SMD

SENSOR OPT REFLECTIVE 2MM 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1142800-AEDR-8300-1K2 AEDR-8300-1K2
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1K2 Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347081-A1182ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers