Broadcom Inc. Sensors, Transducers - Encoders AEDB-9140-A14

Description
Win Source Part Number: 1043978-AEDB-9140-A1 4 Category: Sensors, Transducers>Encoders Series: AEDB-9140 Termination Style: Terminal Pins Package: Bulk Standard Package: 100 Output Type: Quadrature with Index (Incremental) Actuator Type: 5mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount, Motors Alternative Parts (Cross-Reference): AEDB-9140-A14AEDB914 0A14; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: AEDB-9140
Request a Quote Datasheet
Description
Win Source Part Number: 1043978-AEDB-9140-A1 4 Category: Sensors, Transducers>Encoders Series: AEDB-9140 Termination Style: Terminal Pins Package: Bulk Standard Package: 100 Output Type: Quadrature with Index (Incremental) Actuator Type: 5mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount, Motors Alternative Parts (Cross-Reference): AEDB-9140-A14AEDB914 0A14; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: AEDB-9140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1043978-AEDB-9140-A14
Sensors, Transducers - Encoders 1043978-AEDB-9140-A14
Win Source Part Number: 1043978-AEDB-9140-A1 4 Category: Sensors, Transducers>Encoders Series: AEDB-9140 Termination Style: Terminal Pins Package: Bulk Standard Package: 100 Output Type: Quadrature with Index (Incremental) Actuator Type: 5mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount, Motors Alternative Parts (Cross-Reference): AEDB-9140-A14AEDB914 0A14; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: AEDB-9140

Win Source Part Number: 1043978-AEDB-9140-A14
Category: Sensors, Transducers>Encoders
Series: AEDB-9140
Termination Style: Terminal Pins
Package: Bulk
Standard Package: 100
Output Type: Quadrature with Index (Incremental)
Actuator Type: 5mm Open Center
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 500
Detent: No
Voltage - Supply: 5V
Mounting Type: Chassis Mount, Motors
Alternative Parts (Cross-Reference): AEDB-9140-A14AEDB9140A14;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Base Product Number: AEDB-9140

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1043978-AEDB-9140-A14
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7181CBCPZ - Lingto Electronic Limited
Specs
Package Type 64-VFQFN Exposed Pad, CSP
View Details
SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - M38510/36001BEA - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
KH2 Series - 418MHz RF Transmitter / Encoder Module - TXE-418-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details