Broadcom Inc. Sensors, Transducers - Encoders AEAT-86AD-LCSC0

Description
Win Source Part Number: 1141816-AEAT-86AD-LC SC0 Category: Sensors, Transducers>Encoders Series: AEAT-86AD Termination Style: Pin Strip Package: Bulk Standard Package: 16 Output Type: Gray Code (Absolute) Actuator Type: 10mm Geared Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 4096 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1141816-AEAT-86AD-LC SC0 Category: Sensors, Transducers>Encoders Series: AEAT-86AD Termination Style: Pin Strip Package: Bulk Standard Package: 16 Output Type: Gray Code (Absolute) Actuator Type: 10mm Geared Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 4096 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1141816-AEAT-86AD-LCSC0
Sensors, Transducers - Encoders 1141816-AEAT-86AD-LCSC0
Win Source Part Number: 1141816-AEAT-86AD-LC SC0 Category: Sensors, Transducers>Encoders Series: AEAT-86AD Termination Style: Pin Strip Package: Bulk Standard Package: 16 Output Type: Gray Code (Absolute) Actuator Type: 10mm Geared Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 4096 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1141816-AEAT-86AD-LCSC0
Category: Sensors, Transducers>Encoders
Series: AEAT-86AD
Termination Style: Pin Strip
Package: Bulk
Standard Package: 16
Output Type: Gray Code (Absolute)
Actuator Type: 10mm Geared Center
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 4096
Detent: No
Voltage - Supply: 5V
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1141816-AEAT-86AD-LCSC0
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
Interface - Encoders, Decoders, Converters - TVP5154APNPR - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
Interface - Encoders, Decoders, Converters - HD3-6408-9Z - Lingto Electronic Limited
Specs
Package Type DIP; 24-PDIP
View Details