Broadcom Inc. Encoders - AEAT-86AD-LASC0 AEAT-86AD-LASC0

Description
Manufacturer: Broadcom Limited Win Source Part Number: 135548-AEAT-86AD-LAS C0 Termination Style: Pin Strip Mounting: Chassis Mount Output Type: Binary (Absolute) Actuator Type: 10mm Geared Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 4096 Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 135548-AEAT-86AD-LAS C0 Termination Style: Pin Strip Mounting: Chassis Mount Output Type: Binary (Absolute) Actuator Type: 10mm Geared Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 4096 Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEAT-86AD-LASC0
135548-AEAT-86AD-LASC0
Encoders - AEAT-86AD-LASC0 135548-AEAT-86AD-LASC0
Manufacturer: Broadcom Limited Win Source Part Number: 135548-AEAT-86AD-LAS C0 Termination Style: Pin Strip Mounting: Chassis Mount Output Type: Binary (Absolute) Actuator Type: 10mm Geared Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 4096 Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 135548-AEAT-86AD-LASC0
Termination Style: Pin Strip
Mounting: Chassis Mount
Output Type: Binary (Absolute)
Actuator Type: 10mm Geared Center
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 4096
Detent: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 135548-AEAT-86AD-LASC0
Product Name Encoders - AEAT-86AD-LASC0
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TIR1000PWRG4 - Lingto Electronic Limited
Specs
Package Type SSOP; 8-TSSOP
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
KH2 Series - 315MHz RF Transmitter / Encoder Module - TXE-315-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details