Broadcom Inc. Encoders - AEAT-7000-1GSD0 AEAT-7000-1GSD0

Description
Manufacturer: Broadcom Limited Win Source Part Number: 813345-AEAT-7000-1GS D0 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Right Angle Output Type: Gray Code (Absolute) Actuator Type: 8mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 5VDC
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 813345-AEAT-7000-1GS D0 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Right Angle Output Type: Gray Code (Absolute) Actuator Type: 8mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 5VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEAT-7000-1GSD0
813345-AEAT-7000-1GSD0
Encoders - AEAT-7000-1GSD0 813345-AEAT-7000-1GSD0
Manufacturer: Broadcom Limited Win Source Part Number: 813345-AEAT-7000-1GS D0 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Right Angle Output Type: Gray Code (Absolute) Actuator Type: 8mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 5VDC

Manufacturer: Broadcom Limited
Win Source Part Number: 813345-AEAT-7000-1GSD0
Termination Style: Terminal Pins
Mounting Style: Chassis Mount
Orientation: Right Angle
Output Type: Gray Code (Absolute)
Actuator Type: 8mm Open Center
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 1024
Detent: No
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5VDC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 813345-AEAT-7000-1GSD0
Product Name Encoders - AEAT-7000-1GSD0
Supply Voltage 5VDC
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7173KST - Lingto Electronic Limited
Specs
Package Type QFP; 48-LQFP
View Details
SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148NSR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details