Broadcom Inc. Sensors, Transducers - Encoders AEAT-6012-A06

Description
Win Source Part Number: 1351300-AEAT-6012-A0 6 Category: Sensors, Transducers - Encoders Series: AEAT-60xx Termination Style: Terminal Pins Package: Bulk Orientation: Vertical Standard Package: 280 Output Type: Binary (Absolute) Actuator Type: 6mm Dia Round End Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 4096 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: AEAT-6012 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1351300-AEAT-6012-A0 6 Category: Sensors, Transducers - Encoders Series: AEAT-60xx Termination Style: Terminal Pins Package: Bulk Orientation: Vertical Standard Package: 280 Output Type: Binary (Absolute) Actuator Type: 6mm Dia Round End Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 4096 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: AEAT-6012 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1351300-AEAT-6012-A06 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1351300-AEAT-6012-A06
Sensors, Transducers - Encoders 1351300-AEAT-6012-A06
Win Source Part Number: 1351300-AEAT-6012-A0 6 Category: Sensors, Transducers - Encoders Series: AEAT-60xx Termination Style: Terminal Pins Package: Bulk Orientation: Vertical Standard Package: 280 Output Type: Binary (Absolute) Actuator Type: 6mm Dia Round End Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 4096 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: AEAT-6012 Product Status: Obsolete

Win Source Part Number: 1351300-AEAT-6012-A06
Category: Sensors, Transducers - Encoders
Series: AEAT-60xx
Termination Style: Terminal Pins
Package: Bulk
Orientation: Vertical
Standard Package: 280
Output Type: Binary (Absolute)
Actuator Type: 6mm Dia Round End
Built in Switch: No
Encoder Type: Magnetic
Pulses per Revolution: 4096
Detent: No
Voltage - Supply: 5V
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Base Product Number: AEAT-6012
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1351300-AEAT-6012-A06
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
SN74LS148 8-line to 3-line priority encoder - SN74LS148D - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details