Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ADNS-3080 ADNS-3080

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1141091-ADNS-3080 Packaging: Tube Mounting Style: Through Hole Categories: Sensors, Transducers Supplier Device Package: 8-DIP Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 20-DIP Module Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1141091-ADNS-3080 Packaging: Tube Mounting Style: Through Hole Categories: Sensors, Transducers Supplier Device Package: 8-DIP Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 20-DIP Module Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ADNS-3080 - 1141091-ADNS-3080 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ADNS-3080
1141091-ADNS-3080
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ADNS-3080 1141091-ADNS-3080
Manufacturer: Broadcom Limited Win Source Part Number: 1141091-ADNS-3080 Packaging: Tube Mounting Style: Through Hole Categories: Sensors, Transducers Supplier Device Package: 8-DIP Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 20-DIP Module Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1141091-ADNS-3080
Packaging: Tube
Mounting Style: Through Hole
Categories: Sensors, Transducers
Supplier Device Package: 8-DIP
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 20-DIP Module
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1141091-ADNS-3080
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ADNS-3080
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1365LKTTN-2-T - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details