Broadcom Inc. RF Detectors - ADET-5000-BLK ADET-5000-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1140004-ADET-5000-BL K Packaging: Bulk Frequency: 700MHz ~ 2.6GHz RF Type: General Purpose Input Range: -20dBm ~ 11dBm Categories: RF/IF and RFID Supplier Device Package: 6-SMD (1.2x1.5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1140004-ADET-5000-BL K Packaging: Bulk Frequency: 700MHz ~ 2.6GHz RF Type: General Purpose Input Range: -20dBm ~ 11dBm Categories: RF/IF and RFID Supplier Device Package: 6-SMD (1.2x1.5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - ADET-5000-BLK - 1140004-ADET-5000-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - ADET-5000-BLK
1140004-ADET-5000-BLK
RF Detectors - ADET-5000-BLK 1140004-ADET-5000-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 1140004-ADET-5000-BL K Packaging: Bulk Frequency: 700MHz ~ 2.6GHz RF Type: General Purpose Input Range: -20dBm ~ 11dBm Categories: RF/IF and RFID Supplier Device Package: 6-SMD (1.2x1.5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1140004-ADET-5000-BLK
Packaging: Bulk
Frequency: 700MHz ~ 2.6GHz
RF Type: General Purpose
Input Range: -20dBm ~ 11dBm
Categories: RF/IF and RFID
Supplier Device Package: 6-SMD (1.2x1.5)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-XFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1140004-ADET-5000-BLK
Product Name RF Detectors - ADET-5000-BLK
Frequency 7.00E8 to 2.60E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details