Broadcom Inc. Hard To Find - ADA-4743-TR2G ADA-4743-TR2G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1139471-ADA-4743-TR2 G Packaging: Tape and Reel Test Frequency: 900MHz Frequency: 0Hz ~ 2.5GHz Gain: 15dB ~ 18dB Supply Current: 60mA ~ 90mA Noise Figure: 4.2dB P1dB: 17.1dBm RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Supplier Device Package: SOT-343, SC70 4-Lead Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: SC-82A, SOT-343 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 4.3V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1139471-ADA-4743-TR2 G Packaging: Tape and Reel Test Frequency: 900MHz Frequency: 0Hz ~ 2.5GHz Gain: 15dB ~ 18dB Supply Current: 60mA ~ 90mA Noise Figure: 4.2dB P1dB: 17.1dBm RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Supplier Device Package: SOT-343, SC70 4-Lead Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: SC-82A, SOT-343 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 4.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ADA-4743-TR2G - 1139471-ADA-4743-TR2G - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ADA-4743-TR2G
1139471-ADA-4743-TR2G
Hard To Find - ADA-4743-TR2G 1139471-ADA-4743-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 1139471-ADA-4743-TR2 G Packaging: Tape and Reel Test Frequency: 900MHz Frequency: 0Hz ~ 2.5GHz Gain: 15dB ~ 18dB Supply Current: 60mA ~ 90mA Noise Figure: 4.2dB P1dB: 17.1dBm RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Supplier Device Package: SOT-343, SC70 4-Lead Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: SC-82A, SOT-343 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 4.3V

Manufacturer: Broadcom Limited
Win Source Part Number: 1139471-ADA-4743-TR2G
Packaging: Tape and Reel
Test Frequency: 900MHz
Frequency: 0Hz ~ 2.5GHz
Gain: 15dB ~ 18dB
Supply Current: 60mA ~ 90mA
Noise Figure: 4.2dB
P1dB: 17.1dBm
RF Type: ISM, PCS, WLL, 802.16/WiMax
Categories: RF/IF and RFID
Supplier Device Package: SOT-343, SC70 4-Lead
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: SC-82A, SOT-343
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V ~ 4.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1139471-ADA-4743-TR2G
Product Name Hard To Find - ADA-4743-TR2G
Frequency 0.0 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-715 ZXC-715XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details