Broadcom Inc. Hard To Find - ADA-4743-BLKG ADA-4743-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1139470-ADA-4743-BLK G Packaging: Strip Test Frequency: 900MHz Frequency: 0Hz ~ 2.5GHz Gain: 16.5dB Supply Current: 60mA Noise Figure: 4.2dB P1dB: 17.1dBm RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Supplier Device Package: SOT-343, SC70 4-Lead Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: SC-82A, SOT-343 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 4.3V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1139470-ADA-4743-BLK G Packaging: Strip Test Frequency: 900MHz Frequency: 0Hz ~ 2.5GHz Gain: 16.5dB Supply Current: 60mA Noise Figure: 4.2dB P1dB: 17.1dBm RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Supplier Device Package: SOT-343, SC70 4-Lead Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: SC-82A, SOT-343 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 4.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ADA-4743-BLKG - 1139470-ADA-4743-BLKG - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ADA-4743-BLKG
1139470-ADA-4743-BLKG
Hard To Find - ADA-4743-BLKG 1139470-ADA-4743-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1139470-ADA-4743-BLK G Packaging: Strip Test Frequency: 900MHz Frequency: 0Hz ~ 2.5GHz Gain: 16.5dB Supply Current: 60mA Noise Figure: 4.2dB P1dB: 17.1dBm RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Supplier Device Package: SOT-343, SC70 4-Lead Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: SC-82A, SOT-343 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 4.3V

Manufacturer: Broadcom Limited
Win Source Part Number: 1139470-ADA-4743-BLKG
Packaging: Strip
Test Frequency: 900MHz
Frequency: 0Hz ~ 2.5GHz
Gain: 16.5dB
Supply Current: 60mA
Noise Figure: 4.2dB
P1dB: 17.1dBm
RF Type: Cellular, PCS, WLL, WLAN
Categories: RF/IF and RFID
Supplier Device Package: SOT-343, SC70 4-Lead
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: SC-82A, SOT-343
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V ~ 4.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1139470-ADA-4743-BLKG
Product Name Hard To Find - ADA-4743-BLKG
Frequency 0.0 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details