Broadcom Inc. Hard To Find - ACSL-6410-00TE ACSL-6410-00TE

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135537-ACSL-6410-00 TE Packaging: Bulk Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/1 Categories: Isolators Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 30ns, 12ns Voltage - Forward (Vf): 1.52V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135537-ACSL-6410-00 TE Packaging: Bulk Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/1 Categories: Isolators Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 30ns, 12ns Voltage - Forward (Vf): 1.52V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ACSL-6410-00TE - 1135537-ACSL-6410-00TE - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ACSL-6410-00TE
1135537-ACSL-6410-00TE
Hard To Find - ACSL-6410-00TE 1135537-ACSL-6410-00TE
Manufacturer: Broadcom Limited Win Source Part Number: 1135537-ACSL-6410-00 TE Packaging: Bulk Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/1 Categories: Isolators Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 30ns, 12ns Voltage - Forward (Vf): 1.52V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135537-ACSL-6410-00TE
Packaging: Bulk
Mounting Style: SMD
Output Type: Open Collector, Schottky Clamped
Data Rate: 15MBd
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 3/1
Categories: Isolators
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 16-SOIC
Current - DC Forward (If) (Maximum): 15mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 30ns, 12ns
Voltage - Forward (Vf): 1.52V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1135537-ACSL-6410-00TE
Product Name Hard To Find - ACSL-6410-00TE
Supply Voltage 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS08FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 8228714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details
Quad 2-Input AND - MYXAP54RHC08/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details