Broadcom Inc. RF/IF and RFID ACPM-9317-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170676-ACPM-9317-TR1 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-9317 Introduction Date: October 23, 2012 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170676-ACPM-9317-TR1 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-9317 Introduction Date: October 23, 2012 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170676-ACPM-9317-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170676-ACPM-9317-TR1
RF/IF and RFID 170676-ACPM-9317-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 170676-ACPM-9317-TR1 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-9317 Introduction Date: October 23, 2012 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 170676-ACPM-9317-TR1
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: ACPM-9317
Introduction Date: October 23, 2012
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170676-ACPM-9317-TR1
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details