Broadcom Inc. RF/IF and RFID ACPM-7891-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170675-ACPM-7891-TR1 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7891 Alternative Parts (Cross-Reference): ACPM-7891-BLK; ACPM-7891; HMC461LP3; TQM7M4006; Introduction Date: February 20, 2003 ECCN: EAR99 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170675-ACPM-7891-TR1 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7891 Alternative Parts (Cross-Reference): ACPM-7891-BLK; ACPM-7891; HMC461LP3; TQM7M4006; Introduction Date: February 20, 2003 ECCN: EAR99 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170675-ACPM-7891-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170675-ACPM-7891-TR1
RF/IF and RFID 170675-ACPM-7891-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 170675-ACPM-7891-TR1 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7891 Alternative Parts (Cross-Reference): ACPM-7891-BLK; ACPM-7891; HMC461LP3; TQM7M4006; Introduction Date: February 20, 2003 ECCN: EAR99 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 170675-ACPM-7891-TR1
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: ACPM-7891
Alternative Parts (Cross-Reference): ACPM-7891-BLK; ACPM-7891; HMC461LP3; TQM7M4006;
Introduction Date: February 20, 2003
ECCN: EAR99
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170675-ACPM-7891-TR1
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details