Broadcom Inc. RF/IF and RFID ACPM-7868

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170667-ACPM-7868 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7868 Alternative Parts (Cross-Reference): ACPM-7868-BLK; ACPM-7868-TR1; AWB7238P8; SKY77742-21; Introduction Date: October 17, 2010 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170667-ACPM-7868 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7868 Alternative Parts (Cross-Reference): ACPM-7868-BLK; ACPM-7868-TR1; AWB7238P8; SKY77742-21; Introduction Date: October 17, 2010 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170667-ACPM-7868 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170667-ACPM-7868
RF/IF and RFID 170667-ACPM-7868
Manufacturer: Broadcom Limited Win Source Part Number: 170667-ACPM-7868 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7868 Alternative Parts (Cross-Reference): ACPM-7868-BLK; ACPM-7868-TR1; AWB7238P8; SKY77742-21; Introduction Date: October 17, 2010 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 170667-ACPM-7868
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: ACPM-7868
Alternative Parts (Cross-Reference): ACPM-7868-BLK; ACPM-7868-TR1; AWB7238P8; SKY77742-21;
Introduction Date: October 17, 2010
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170667-ACPM-7868
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details