Broadcom Inc. SMD 915MHz 4.2V Rf Amplifier ACPM-5208-TR1

Description
RF Amp Module Single Power Amp 915MHz 4.2V 10-Pin SMD T/R Product overview: ACPM-5208-TR1 from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 915MHz, 4.2V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 915MHz, 4.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ACPM-5208-TR1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Amp Module Single Power Amp 915MHz 4.2V 10-Pin SMD T/R Product overview: ACPM-5208-TR1 from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 915MHz, 4.2V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 915MHz, 4.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ACPM-5208-TR1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 915MHz 4.2V Rf Amplifier - 860-ACPM-5208-TR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 915MHz 4.2V Rf Amplifier
860-ACPM-5208-TR1
SMD 915MHz 4.2V Rf Amplifier 860-ACPM-5208-TR1
RF Amp Module Single Power Amp 915MHz 4.2V 10-Pin SMD T/R Product overview: ACPM-5208-TR1 from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 915MHz, 4.2V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 915MHz, 4.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ACPM-5208-TR1 can be used for catalog matching and distributor lookup.

RF Amp Module Single Power Amp 915MHz 4.2V 10-Pin SMD T/R Product overview: ACPM-5208-TR1 from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 915MHz, 4.2V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 915MHz, 4.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ACPM-5208-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-ACPM-5208-TR1
Product Name SMD 915MHz 4.2V Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
View Details
Op Amps - 2449826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP-8
Number of Pins 8
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2721EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers