Broadcom Inc. RF/IF and RFID ACPM-5202-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170604-ACPM-5202-TR1 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-5202 Alternative Parts (Cross-Reference): ACPM-5202-BLK; ACPM-5202; RF7228; TQM763022; Introduction Date: March 15, 2010 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170604-ACPM-5202-TR1 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-5202 Alternative Parts (Cross-Reference): ACPM-5202-BLK; ACPM-5202; RF7228; TQM763022; Introduction Date: March 15, 2010 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170604-ACPM-5202-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170604-ACPM-5202-TR1
RF/IF and RFID 170604-ACPM-5202-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 170604-ACPM-5202-TR1 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-5202 Alternative Parts (Cross-Reference): ACPM-5202-BLK; ACPM-5202; RF7228; TQM763022; Introduction Date: March 15, 2010 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 170604-ACPM-5202-TR1
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: ACPM-5202
Alternative Parts (Cross-Reference): ACPM-5202-BLK; ACPM-5202; RF7228; TQM763022;
Introduction Date: March 15, 2010
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170604-ACPM-5202-TR1
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details