Broadcom Inc. RF/IF and RFID ACPM-5201-LR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170600-ACPM-5201-LR1 Category: RF/IF and RFID Family: RF Amplifiers Introduction Date: March 15, 2010 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170600-ACPM-5201-LR1 Category: RF/IF and RFID Family: RF Amplifiers Introduction Date: March 15, 2010 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170600-ACPM-5201-LR1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170600-ACPM-5201-LR1
RF/IF and RFID 170600-ACPM-5201-LR1
Manufacturer: Broadcom Limited Win Source Part Number: 170600-ACPM-5201-LR1 Category: RF/IF and RFID Family: RF Amplifiers Introduction Date: March 15, 2010 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 170600-ACPM-5201-LR1
Category: RF/IF and RFID
Family: RF Amplifiers
Introduction Date: March 15, 2010
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170600-ACPM-5201-LR1
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details