Broadcom Inc. RF/IF and RFID ACPM-5020-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170596-ACPM-5020-TR1 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-5020 Alternative Parts (Cross-Reference): TQP9224TR13; SKY77778-11; SKY77778-51; SKY77761-12; Introduction Date: September 26, 2013 ECCN: 5A991.g Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170596-ACPM-5020-TR1 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-5020 Alternative Parts (Cross-Reference): TQP9224TR13; SKY77778-11; SKY77778-51; SKY77761-12; Introduction Date: September 26, 2013 ECCN: 5A991.g Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170596-ACPM-5020-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170596-ACPM-5020-TR1
RF/IF and RFID 170596-ACPM-5020-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 170596-ACPM-5020-TR1 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-5020 Alternative Parts (Cross-Reference): TQP9224TR13; SKY77778-11; SKY77778-51; SKY77761-12; Introduction Date: September 26, 2013 ECCN: 5A991.g Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 170596-ACPM-5020-TR1
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: ACPM-5020
Alternative Parts (Cross-Reference): TQP9224TR13; SKY77778-11; SKY77778-51; SKY77761-12;
Introduction Date: September 26, 2013
ECCN: 5A991.g
Country of Origin: Germany
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170596-ACPM-5020-TR1
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details