Broadcom Inc. RF/IF and RFID ACPM-5013

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170589-ACPM-5013 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-5013 Alternative Parts (Cross-Reference): ACPM-5013-BLK; ACPM-5013-TR1; SKY65137-11; XX1001-QK-0N00; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170589-ACPM-5013 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-5013 Alternative Parts (Cross-Reference): ACPM-5013-BLK; ACPM-5013-TR1; SKY65137-11; XX1001-QK-0N00; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170589-ACPM-5013 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170589-ACPM-5013
RF/IF and RFID 170589-ACPM-5013
Manufacturer: Broadcom Limited Win Source Part Number: 170589-ACPM-5013 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-5013 Alternative Parts (Cross-Reference): ACPM-5013-BLK; ACPM-5013-TR1; SKY65137-11; XX1001-QK-0N00; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 170589-ACPM-5013
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: ACPM-5013
Alternative Parts (Cross-Reference): ACPM-5013-BLK; ACPM-5013-TR1; SKY65137-11; XX1001-QK-0N00;
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170589-ACPM-5013
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details