Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ACPL-W50L-060E ACPL-W50L-060E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859317-ACPL-W50L-060 E Operating Temperature Range: -40°C ~ 105°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO Stretched Package: 6-SOIC (0.268", 6.80mm Width) Package: Tube Mounting: Surface Mount Family Name: ACPL-W50 Categories: Isolators Case / Package: 6-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859317-ACPL-W50L-060 E Operating Temperature Range: -40°C ~ 105°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO Stretched Package: 6-SOIC (0.268", 6.80mm Width) Package: Tube Mounting: Surface Mount Family Name: ACPL-W50 Categories: Isolators Case / Package: 6-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ACPL-W50L-060E - 859317-ACPL-W50L-060E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-W50L-060E
859317-ACPL-W50L-060E
Optoisolators - Transistor, Photovoltaic Output - ACPL-W50L-060E 859317-ACPL-W50L-060E
Manufacturer: Broadcom Limited Win Source Part Number: 859317-ACPL-W50L-060 E Operating Temperature Range: -40°C ~ 105°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO Stretched Package: 6-SOIC (0.268", 6.80mm Width) Package: Tube Mounting: Surface Mount Family Name: ACPL-W50 Categories: Isolators Case / Package: 6-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859317-ACPL-W50L-060E
Operating Temperature Range: -40°C ~ 105°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO Stretched
Package: 6-SOIC (0.268", 6.80mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ACPL-W50
Categories: Isolators
Case / Package: 6-SO Stretched
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 859317-ACPL-W50L-060E
Product Name Optoisolators - Transistor, Photovoltaic Output - ACPL-W50L-060E
Package Type SOT3; 6-SO Stretched
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDL8033G4BXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-VDSON-8
View Details
45 V, 1 A NPN medium power transistors - BC54-10PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers