The ACPL-W50L is a single-channel, low-power, 1 MBd digital optocoupler in a stretched SO-6 package, designed for electrical isolation in digital signal interfaces, microcontroller connections, and switching power supply feedback. It operates with a supply voltage from 2.7 V to 24 V and requires a low input current of 3 mA. The device features a maximum propagation delay of 1 µs, a common mode transient immunity of 15 kV/µs minimum at V_CM = 1500 V, and guarantees performance from -40°C to +105°C. It offers reinforced insulation per IEC/EN/DIN EN 60747-5-5 and is UL recognized for 5000 V_rms for 1 minute. The output is open-collector and TTL compatible.
5kV Isolation Optocoupler, 1-Ch, 1MBps, SOIC, 20mA Product overview: ACPL-W50L-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 20mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 20mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-W50L-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-W50L-000E |
| Product Name | 5kV 20mA SOIC Bipolar Transistor |
| IC(max) | 8 milliamps |