Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ACPL-W454-000E ACPL-W454-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766969-ACPL-W454-000 E Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 200ns, 300ns Family Name: ACPL-W454 Categories: Isolators Manufacturer Package: 6-SO Stretched Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 25% @ 16mA Current Transfer Ratio (Maximum): 60% @ 16mA Alternative Parts (Cross-Reference): TLP719F(TP,F); TLP719F(D4-TP); TLP719F(F); Introduction Date: June 30, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766969-ACPL-W454-000 E Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 200ns, 300ns Family Name: ACPL-W454 Categories: Isolators Manufacturer Package: 6-SO Stretched Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 25% @ 16mA Current Transfer Ratio (Maximum): 60% @ 16mA Alternative Parts (Cross-Reference): TLP719F(TP,F); TLP719F(D4-TP); TLP719F(F); Introduction Date: June 30, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ACPL-W454-000E - 766969-ACPL-W454-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-W454-000E
766969-ACPL-W454-000E
Optoisolators - Transistor, Photovoltaic Output - ACPL-W454-000E 766969-ACPL-W454-000E
Manufacturer: Broadcom Limited Win Source Part Number: 766969-ACPL-W454-000 E Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 200ns, 300ns Family Name: ACPL-W454 Categories: Isolators Manufacturer Package: 6-SO Stretched Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 25% @ 16mA Current Transfer Ratio (Maximum): 60% @ 16mA Alternative Parts (Cross-Reference): TLP719F(TP,F); TLP719F(D4-TP); TLP719F(F); Introduction Date: June 30, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 766969-ACPL-W454-000E
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SOIC (0.268", 6.80mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 200ns, 300ns
Family Name: ACPL-W454
Categories: Isolators
Manufacturer Package: 6-SO Stretched
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 25% @ 16mA
Current Transfer Ratio (Maximum): 60% @ 16mA
Alternative Parts (Cross-Reference): TLP719F(TP,F); TLP719F(D4-TP); TLP719F(F);
Introduction Date: June 30, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Singapore, Singapore
5kV SOIC Bipolar Transistor
903-ACPL-W454-000E
5kV SOIC Bipolar Transistor 903-ACPL-W454-000E
5kV Isolation Optocoupler, 1-Ch, DC Input, SOIC, 60% CTR Product overview: ACPL-W454-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-W454-000E can be used for catalog matching and distributor lookup.

5kV Isolation Optocoupler, 1-Ch, DC Input, SOIC, 60% CTR Product overview: ACPL-W454-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-W454-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 766969-ACPL-W454-000E 903-ACPL-W454-000E
Product Name Optoisolators - Transistor, Photovoltaic Output - ACPL-W454-000E 5kV SOIC Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data