Broadcom Inc. 3.75kV 25mA SOIC Bipolar Transistor ACPL-P454-000E

Description
Optocoupler, 1-Ch, 3.75kV Isolation, SOIC, 25mA FC Product overview: ACPL-P454-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 25mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 25mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-P454-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler, 1-Ch, 3.75kV Isolation, SOIC, 25mA FC Product overview: ACPL-P454-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 25mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 25mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-P454-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75kV 25mA SOIC Bipolar Transistor
903-ACPL-P454-000E
3.75kV 25mA SOIC Bipolar Transistor 903-ACPL-P454-000E
Optocoupler, 1-Ch, 3.75kV Isolation, SOIC, 25mA FC Product overview: ACPL-P454-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 25mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 25mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-P454-000E can be used for catalog matching and distributor lookup.

Optocoupler, 1-Ch, 3.75kV Isolation, SOIC, 25mA FC Product overview: ACPL-P454-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 25mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 25mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-P454-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - ACPL-P454-000E - 1011779-ACPL-P454-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-P454-000E
1011779-ACPL-P454-000E
Optoisolators - Transistor, Photovoltaic Output - ACPL-P454-000E 1011779-ACPL-P454-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1011779-ACPL-P454-00 0E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SO Stretched Minimum DC Current Transfer Ratio: 25% @ 16mA Maximum DC Current Transfer Ratio: 60% @ 16mA Switching Turn-On and Turn-Off Time: 200ns, 300ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1011779-ACPL-P454-000E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SO Stretched
Minimum DC Current Transfer Ratio: 25% @ 16mA
Maximum DC Current Transfer Ratio: 60% @ 16mA
Switching Turn-On and Turn-Off Time: 200ns, 300ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-ACPL-P454-000E 1011779-ACPL-P454-000E
Product Name 3.75kV 25mA SOIC Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - ACPL-P454-000E
IC(max) 8 milliamps
Unlock Full Specs
to access all available technical data