The ACPL-M50L is a single-channel, low-power, 1 MBd digital optocoupler in an SO-5 surface-mount package, designed for digital signal isolation in applications such as microcontroller interfaces and switching power supplies. It features an open-collector output, operates with a supply voltage from 2.7 V to 24 V, and requires a minimum drive current of 3 mA. The device guarantees performance from -40°C to +105°C with a maximum propagation delay of 1 µs at 5 V and a common-mode transient immunity of at least 15 kV/µs at V_CM = 1500 V. It meets UL1577 safety certification with 3750 V_rms for 1 minute isolation, CSA approval, and IEC/EN/DIN EN 60747-5-5 for reinforced insulation. The ACPL-M50L-560E is an ordering variant that includes RoHS compliance and tape and reel packaging.
1-CH DC-IN Transistor Optocoupler, 3750Vrms, SO-5 SMT Product overview: ACPL-M50L-560E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-M50L-560E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-M50L-560E |
| Product Name | Bipolar Transistor |
| IC(max) | 8000 milliamps |