The ACPL-M50L-500E is a single-channel, low-power, 1 MBd digital optocoupler in a 5-pin SO-5 surface-mount package. It features an open-collector output with TTL compatibility and operates with a supply voltage ranging from 2.7V to 24V. The device requires a low drive current of 3 mA and achieves a maximum propagation delay of 1 μs at 5V. It provides 3750 Vrms isolation for 1 minute per UL1577, meets CSA and IEC/EN/DIN EN 60747-5-5 standards for reinforced insulation, and maintains guaranteed performance from -40°C to +105°C with a common mode transient immunity of at least 15 kV/μs at V_CM = 1500V. It is designed for digital signal isolation in communications, microcontroller interfaces, and switching power supplies.
1-CH DC-IN Transistor Optocoupler, 3750Vrms, 5-Pin SOIC, SMT Product overview: ACPL-M50L-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-M50L-500E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-M50L-500E |
| Product Name | SOIC Bipolar Transistor |
| IC(max) | 8000 milliamps |