Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ACPL-M50L-060E ACPL-M50L-060E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 736767-ACPL-M50L-060 E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 105°C Maximum Output Voltage: 24V Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 100% at 3mA Current Transfer Ratio (Maximum): 200% at 3mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 200ns, 380ns Voltage - Forward (Vf): 1.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 736767-ACPL-M50L-060 E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 105°C Maximum Output Voltage: 24V Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 100% at 3mA Current Transfer Ratio (Maximum): 200% at 3mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 200ns, 380ns Voltage - Forward (Vf): 1.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ACPL-M50L-060E - 736767-ACPL-M50L-060E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-M50L-060E
736767-ACPL-M50L-060E
Optoisolators - Transistor, Photovoltaic Output - ACPL-M50L-060E 736767-ACPL-M50L-060E
Manufacturer: Broadcom Limited Win Source Part Number: 736767-ACPL-M50L-060 E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 105°C Maximum Output Voltage: 24V Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 100% at 3mA Current Transfer Ratio (Maximum): 200% at 3mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 200ns, 380ns Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 736767-ACPL-M50L-060E
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 5-SO
Temperature Range - Operating: -40°C ~ 105°C
Maximum Output Voltage: 24V
Manufacturer Package: 6-SOIC , 5 Leads
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 100% at 3mA
Current Transfer Ratio (Maximum): 200% at 3mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 200ns, 380ns
Voltage - Forward (Vf): 1.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 736767-ACPL-M50L-060E
Product Name Optoisolators - Transistor, Photovoltaic Output - ACPL-M50L-060E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Full, Half - Bridge Drivers - CSD95491Q5MC - 810291-CSD95491Q5MC - Win Source Electronics
Specs
Transistor Type MOSFET
Package Type SOT3
View Details
650V 47A MOSFET Transistor - 285-47N65C3 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Tube/Rail
View Details
2 suppliers
MOSFETs - 1220589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-523 (sc-89)
View Details