The ACPL-M50L-000E is a single-channel digital optocoupler in an SO-5 surface-mount package, designed for electrical isolation in digital signal transmission applications. It supports a supply voltage range of 2.7 V to 24 V with a low input current of 3 mA and features an open-collector output compatible with TTL levels. The device guarantees a minimum common-mode transient immunity of 15 kV/µs at V_CM = 1500 V over an operating temperature range of −40°C to +105°C, with a maximum propagation delay of 1 µs at 5 V. It meets UL1577 safety certification for 3750 V_rms for 1 minute and is approved under CSA and IEC/EN/DIN EN 60747-5-5 for reinforced insulation. The part is not intended for military or aerospace use.
1-CH DC-IN Transistor Optocoupler, 3750Vrms, SO, 5-Pin SMT Product overview: ACPL-M50L-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-M50L-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-M50L-000E |
| Product Name | Bipolar Transistor |
| IC(max) | 8000 milliamps |