Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ACPL-M49T-560E ACPL-M49T-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859304-ACPL-M49T-560 E Series: Automotive, AEC-Q100, R²Coupler™ Operating Temperature Range: -40°C ~ 125°C Features: Optoisolator Transistor Output 4000Vrms 1 Channel 5-SO Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-M49 Categories: Isolators Case / Package: 5-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859304-ACPL-M49T-560 E Series: Automotive, AEC-Q100, R²Coupler™ Operating Temperature Range: -40°C ~ 125°C Features: Optoisolator Transistor Output 4000Vrms 1 Channel 5-SO Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-M49 Categories: Isolators Case / Package: 5-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ACPL-M49T-560E - 859304-ACPL-M49T-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-M49T-560E
859304-ACPL-M49T-560E
Optoisolators - Transistor, Photovoltaic Output - ACPL-M49T-560E 859304-ACPL-M49T-560E
Manufacturer: Broadcom Limited Win Source Part Number: 859304-ACPL-M49T-560 E Series: Automotive, AEC-Q100, R²Coupler™ Operating Temperature Range: -40°C ~ 125°C Features: Optoisolator Transistor Output 4000Vrms 1 Channel 5-SO Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-M49 Categories: Isolators Case / Package: 5-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859304-ACPL-M49T-560E
Series: Automotive, AEC-Q100, R²Coupler™
Operating Temperature Range: -40°C ~ 125°C
Features: Optoisolator Transistor Output 4000Vrms 1 Channel 5-SO
Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACPL-M49
Categories: Isolators
Case / Package: 5-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 859304-ACPL-M49T-560E
Product Name Optoisolators - Transistor, Photovoltaic Output - ACPL-M49T-560E
Package Type SOT3; 5-SO
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF2907ZS7PTL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details