The ACPL-M49T-500E is a single-channel, 20-kBd digital optocoupler in a surface-mount SO-5 package, designed for automotive applications requiring high common-mode transient immunity and operation from -40°C to 125°C. It features reinforced isolation with 4000 Vrms input-to-output withstand voltage and meets AEC-Q100 qualification standards. The device offers configurable operation as a low-power, low-leakage phototransistor in a 4-pin mode, with a maximum propagation delay of 20 µs and a typical LED drive current of 4 mA. It complies with UL 1577, CSA, and IEC/EN/DIN EN 60747-5-5 safety standards.
1-Ch Optocoupler, 4kV Isolation, 20mA FC, 8mA OC, SOP-5 Product overview: ACPL-M49T-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 20mA, 8mA. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 20mA, 8mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-M49T-500E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-M49T-500E |
| Product Name | 4kV 20mA 8mA Bipolar Transistor |
| IC(max) | 8 milliamps |