Broadcom Inc. 4kV 8mA 10mA Bipolar Transistor ACPL-M49T-000E

Description
1-Ch Optocoupler, 4kV Isolation, 8mA Output, 10mA Input, SOP-5 Product overview: ACPL-M49T-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 8mA, 10mA. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 8mA, 10mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-M49T-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Optocoupler, 4kV Isolation, 8mA Output, 10mA Input, SOP-5 Product overview: ACPL-M49T-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 8mA, 10mA. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 8mA, 10mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-M49T-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4kV 8mA 10mA Bipolar Transistor
903-ACPL-M49T-000E
4kV 8mA 10mA Bipolar Transistor 903-ACPL-M49T-000E
1-Ch Optocoupler, 4kV Isolation, 8mA Output, 10mA Input, SOP-5 Product overview: ACPL-M49T-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 8mA, 10mA. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 8mA, 10mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-M49T-000E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 4kV Isolation, 8mA Output, 10mA Input, SOP-5 Product overview: ACPL-M49T-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 8mA, 10mA. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 8mA, 10mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-M49T-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - ACPL-M49T-000E - 1135408-ACPL-M49T-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-M49T-000E
1135408-ACPL-M49T-000E
Optoisolators - Transistor, Photovoltaic Output - ACPL-M49T-000E 1135408-ACPL-M49T-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1135408-ACPL-M49T-00 0E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 4000Vrms Categories: Isolators Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 32% at 10mA Current Transfer Ratio (Maximum): 80% at 10mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135408-ACPL-M49T-000E
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 4000Vrms
Categories: Isolators
Supplier Device Package: 5-SO
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-SOIC , 5 Leads
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 32% at 10mA
Current Transfer Ratio (Maximum): 80% at 10mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-ACPL-M49T-000E 1135408-ACPL-M49T-000E
Product Name 4kV 8mA 10mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - ACPL-M49T-000E
IC(max) 8 milliamps
VCEO 20 volts
PD 100 milliwatts
hfe 80
Unlock Full Specs
to access all available technical data