Manufacturer: Broadcom Limited
Win Source Part Number: 801385-ACPL-M43T-560
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.55V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 4000Vrms
Current Transfer Ratio (Min): 32% at 10mA
Turn On / Turn Off Time (Typ): 150ns, 500ns
Supplier Device Package: 5-SO
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 20V
Manufacturer Package: 6-SOIC, 5 Leads
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Maximum): 100% at 10mA
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
IC Output Optocoupler, 1-Element, 4000V Isolation Product overview: ACPL-M43T-560E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000V. Search-friendly keywords include transistor, BJT, switching, amplification, 4000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-M43T-560E can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 801385-ACPL-M43T-560E | 903-ACPL-M43T-560E |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - ACPL-M43T-560E | 4000V Bipolar Transistor |
| Package Type | SOT3 | |
| Packing Method | Tape Reel; Reel | |
| TJ | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |