The ACPL-K54L-000E is a dual-channel, low-power, 1-MBd digital optocoupler in a stretched SO-8 package, designed for digital signal isolation in applications such as micro-controller interfaces and switching power supplies. It features a 5000 Vrms isolation rating per UL1577, a common mode transient immunity of at least 15 kV/µs at VCM = 1500V, and operates over a temperature range of -40°C to +105°C. The device uses an open-collector output with TTL compatibility, requires a drive current of 3 mA, and supports a supply voltage range of 2.7V to 24V. It meets IEC/EN 60747-5-5 for reinforced insulation and is RoHS compliant. A 0.1-µF bypass capacitor between pins 5 and 8 is recommended.
2-Ch 5kV Optocoupler, Logic Output, SOIC, 1MBps Product overview: ACPL-K54L-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-K54L-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-K54L-000E |
| Product Name | 5kV SOIC Bipolar Transistor |
| IC(max) | 8 milliamps |