Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ACPL-K453-000E ACPL-K453-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766953-ACPL-K453-000 E Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SOIC (0.268", 6.81mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 200ns, 600ns Family Name: ACPL-K453 Categories: Isolators Manufacturer Package: 8-SO Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): SFH6343; SFH6343T; SFH6315T; Introduction Date: June 30, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 80
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766953-ACPL-K453-000 E Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SOIC (0.268", 6.81mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 200ns, 600ns Family Name: ACPL-K453 Categories: Isolators Manufacturer Package: 8-SO Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): SFH6343; SFH6343T; SFH6315T; Introduction Date: June 30, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ACPL-K453-000E - 766953-ACPL-K453-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-K453-000E
766953-ACPL-K453-000E
Optoisolators - Transistor, Photovoltaic Output - ACPL-K453-000E 766953-ACPL-K453-000E
Manufacturer: Broadcom Limited Win Source Part Number: 766953-ACPL-K453-000 E Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SOIC (0.268", 6.81mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 200ns, 600ns Family Name: ACPL-K453 Categories: Isolators Manufacturer Package: 8-SO Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): SFH6343; SFH6343T; SFH6315T; Introduction Date: June 30, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 80

Manufacturer: Broadcom Limited
Win Source Part Number: 766953-ACPL-K453-000E
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SOIC (0.268", 6.81mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 200ns, 600ns
Family Name: ACPL-K453
Categories: Isolators
Manufacturer Package: 8-SO
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% @ 16mA
Current Transfer Ratio (Maximum): 50% @ 16mA
Alternative Parts (Cross-Reference): SFH6343; SFH6343T; SFH6315T;
Introduction Date: June 30, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 80

Buy Now Datasheet
Singapore
3.75kV Bipolar Transistor
903-ACPL-K453-000E
3.75kV Bipolar Transistor 903-ACPL-K453-000E
1-Ch DC Optocoupler, 3.75kV Isolation, 1Mbps, SOP-8 Product overview: ACPL-K453-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-K453-000E can be used for catalog matching and distributor lookup.

1-Ch DC Optocoupler, 3.75kV Isolation, 1Mbps, SOP-8 Product overview: ACPL-K453-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-K453-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 766953-ACPL-K453-000E 903-ACPL-K453-000E
Product Name Optoisolators - Transistor, Photovoltaic Output - ACPL-K453-000E 3.75kV Bipolar Transistor
Package Type SOT3
Packing Method Tube; Tube
TJ -55 to 100 C (-67 to 212 F) 0.0 C (32 F)
Unlock Full Specs
to access all available technical data