Manufacturer: Broadcom Limited
Win Source Part Number: 1135393-ACPL-K43T-56
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 32% at 10mA
Current Transfer Ratio (Maximum): 100% at 10mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 150ns, 500ns
Voltage - Forward (Vf): 1.55V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1135393-ACPL-K43T-560E |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - ACPL-K43T-560E |
| Package Type | SOT3 |