The ACPL-K376-560E is an isolated voltage/current threshold detection optocoupler in a stretched SO-8 package with 8 mm creepage and clearance. It features a nominal turn-on threshold of 3.8 V and 1.32 mA, reducing power dissipation by 52% compared to the ACPL-K370. The device includes a built-in diode bridge for AC input compatibility, hysteresis for noise immunity, and an open-collector output compatible with TTL and CMOS logic. It operates from -40°C to +105°C with a supply voltage range of 2 V to 18 V and meets IEC/EN/DIN EN 60747-5-5 for 1140 Vpeak working insulation voltage, UL 1577 for 5000 Vrms/1 minute isolation, and CSA Component Acceptance Notice #5. The part is RoHS compliant and supplied in tape and reel packaging.
Analog Circuit, 1 Func, PDSO8, ROHS COMPLIANT, SSO-8 Product overview: ACPL-K376-560E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-K376-560E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-K376-560E |
| Product Name | Bipolar Transistor |
| IC(max) | 30 milliamps |