The ACPL-K376 is an isolated voltage/current threshold detection optocoupler designed for AC or DC input signal monitoring, with a nominal turn-on threshold of 3.8 V and 1.32 mA to reduce power dissipation by 52% compared to the ACPL-K370. It features a built-in diode bridge for AC input compatibility, hysteresis for noise immunity, and an open-collector output compatible with TTL and CMOS logic. The device operates over a supply voltage range of 2 V to 18 V and an ambient temperature range of -40°C to +105°C. Packaged in an SSO-8 surface-mount format with 8 mm creepage and clearance, it meets safety standards including IEC/EN/DIN EN 60747-5-5 for 1140 Vpeak working insulation voltage and UL 1577 for 5000 Vrms/1 minute double protection. The ACPL-K376-500E variant includes RoHS compliance and tape & reel packaging.
Analog IC, 1-Ch, 30mA Output, SOIC, Surface Mount Product overview: ACPL-K376-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-K376-500E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-K376-500E |
| Product Name | SMD 30mA SOIC Bipolar Transistor |
| IC(max) | 30 milliamps |