The ACPL-K376 is an isolated voltage/current threshold detection optocoupler designed for AC or DC input signal sensing up to 1140 Vpeak, with a nominal turn-on threshold of 3.8 V and 1.32 mA. It features a high-efficiency AlGaAs LED for low power operation, built-in hysteresis for noise immunity, and a diode bridge for AC input handling. The device has an open-collector output compatible with TTL and CMOS logic levels, and operates over a supply voltage range of 2 V to 18 V and a temperature range of -40°C to +105°C. It is packaged in an SSO-8 surface mount package with 8 mm creepage and clearance. Safety certifications include UL 1577 (5000 Vrms/1 minute), IEC/EN/DIN EN 60747-5-5 (1140 Vpeak working insulation voltage), and CSA Component Acceptance Notice #5.
1-CH DC-IN Darlington Optocoupler, 5kVrms, 8-Pin SOIC SMT Product overview: ACPL-K376-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-K376-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-K376-000E |
| Product Name | SOIC Bipolar Transistor |
| IC(max) | 30000 milliamps |