The ACPL-K370-560E is an isolated voltage/current threshold detection optocoupler in an SSO-8 package with 8 mm creepage and clearance. It features a 3.8 V nominal turn-on threshold voltage and a 2.77 mA threshold current, with built-in hysteresis for noise immunity and a diode bridge for AC input compatibility. The device supports a wide input voltage range up to 1140 V peak and an output supply voltage of 2 V to 18 V, operating from -40°C to +105°C. It meets IEC/EN/DIN EN 60747-5-5 for 1140 Vpeak working insulation voltage, UL 1577 for 5000 Vrms/1 minute isolation, and CSA Component Acceptance Notice #5. The output is open-collector with TTL and CMOS compatibility, and the part is RoHS compliant with tape and reel packaging.
Analog Circuit, 1 Func, PDSO8, ROHS COMPLIANT, SSO-8 Product overview: ACPL-K370-560E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-K370-560E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-K370-560E |
| Product Name | Bipolar Transistor |
| IC(max) | 30 milliamps |