The ACPL-K370-060E is an isolated voltage/current threshold detection optocoupler in a stretched SO-8 package with 8 mm creepage and clearance. It features a nominal turn-on threshold of 3.8 V and 2.77 mA, with built-in hysteresis for noise immunity and a diode bridge for AC input compatibility. The device supports an input voltage range up to 1140 Vpeak, operates from -40°C to +105°C, and has a logic-compatible open-collector output with a supply voltage range of 2 V to 18 V. It meets safety standards including IEC/EN/DIN EN 60747-5-5 with 1140 Vpeak working insulation voltage, UL 1577 with 5000 Vrms/1 minute isolation, and CSA Component Acceptance Notice #5.
Analog Circuit, 1 Func, PDSO8, ROHS COMPLIANT, SSO-8 Product overview: ACPL-K370-060E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-K370-060E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-K370-060E |
| Product Name | Bipolar Transistor |
| IC(max) | 30 milliamps |