The ACPL-K370-000E is an isolated voltage/current threshold detection optocoupler in an SSO-8 package with 8 mm creepage and clearance. It features a 3.8 V nominal turn-on threshold voltage and 2.77 mA current threshold, with built-in hysteresis, a diode bridge for AC input compatibility, and an open-collector output compatible with TTL and CMOS logic. The device operates from -40°C to +105°C with a supply voltage range of 2 V to 18 V. It is certified for 1140 Vpeak working insulation voltage per IEC/EN/DIN EN 60747-5-5 and 5000 Vrms/1 minute isolation per UL 1577 and CSA Component Acceptance Notice #5.
DC Input Optocoupler, 1-Ch Darlington, 5000Vrms, 8-Pin SOIC Product overview: ACPL-K370-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-K370-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-K370-000E |
| Product Name | SOIC Bipolar Transistor |
| IC(max) | 30000 milliamps |