The ACPL-847-36GE is a quad-channel, DC-input phototransistor optocoupler in a 300-mil DIP-16 package with gull-wing surface-mount leads. It provides 5000 V rms isolation voltage and a current transfer ratio between 130% and 400% at an input current of 5 mA and collector-emitter voltage of 5 V. Rise and fall times are typically 4 μs and 3 μs, respectively, under specified test conditions. The device complies with UL 1577, CSA, and IEC/EN/DIN EN 60747-5-5 safety standards and is RoHS compliant. Maximum collector-emitter voltage is 70 V. It is not AEC-Q100 qualified and is not intended for automotive or aerospace applications.
4-Ch Transistor Optocoupler, 5kV Isolation, SMD, 70V VCEO Product overview: ACPL-847-36GE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-847-36GE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-847-36GE |
| Product Name | SMD 5kV 70V Bipolar Transistor |
| IC(max) | 50 milliamps |