Broadcom Inc. 5000V DIP Bipolar Transistor ACPL-847-360E

Description
Transistor Output Optocoupler, 4-Element, 5000V Isolation, DIP-16 Product overview: ACPL-847-360E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-847-360E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 4-Element, 5000V Isolation, DIP-16 Product overview: ACPL-847-360E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-847-360E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5000V DIP Bipolar Transistor
903-ACPL-847-360E
5000V DIP Bipolar Transistor 903-ACPL-847-360E
Transistor Output Optocoupler, 4-Element, 5000V Isolation, DIP-16 Product overview: ACPL-847-360E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-847-360E can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 4-Element, 5000V Isolation, DIP-16 Product overview: ACPL-847-360E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-847-360E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - ACPL-847-360E - 1135367-ACPL-847-360E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-847-360E
1135367-ACPL-847-360E
Optoisolators - Transistor, Photovoltaic Output - ACPL-847-360E 1135367-ACPL-847-360E
Manufacturer: Broadcom Limited Win Source Part Number: 1135367-ACPL-847-360 E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 16-SMD Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.2V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135367-ACPL-847-360E
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 16-SMD
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 16-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 600% at 5mA
Vce Saturation (Maximum): 200mV
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Rise / Fall Time: 4μs, 3μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-ACPL-847-360E 1135367-ACPL-847-360E
Product Name 5000V DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - ACPL-847-360E
IC(max) 50 milliamps
PD 200 milliwatts
hfe 600
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690705 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
Single Bipolar Transistors - BC857CE6327HTSA1CT-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers