The ACPL-847-30GE is a quad-channel, DC-input phototransistor optocoupler in a 16-pin DIP package with lead bend for surface mounting. It provides 5000 V rms isolation voltage and has a minimum current transfer ratio of 130% at 5 mA input current. The device has a typical response time of 4 μs and a collector-emitter voltage rating of 70 V. It meets UL 1577, CSA, and IEC/EN/DIN EN 60747-5-5 safety standards and is RoHS compliant. Operating temperature ranges from -30°C to 100°C.
4-Ch Transistor Optocoupler, 5kV Isolation, 70V VCEO, SMD Product overview: ACPL-847-30GE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-847-30GE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-847-30GE |
| Product Name | SMD 5kV 70V Bipolar Transistor |
| IC(max) | 50 milliamps |