The ACPL-847-300E is a quad-channel, DC-input phototransistor optocoupler in a 16-pin DIP package with lead bend for surface mounting. It provides 5000 V rms isolation voltage and has a minimum current transfer ratio of 50% at an input current of 5 mA. The device supports a collector-emitter voltage of up to 70 V and a collector current of up to 50 mA, with a typical response time of 4 μs. It meets UL 1577, CSA, and IEC/EN/DIN EN 60747-5-5 safety standards and is RoHS compliant.
4-Ch Transistor Optocoupler, 5kV Isolation, 70V VCEO, 50mA, SMD Product overview: ACPL-847-300E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-847-300E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-847-300E |
| Product Name | SMD 5kV 70V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |