The ACPL-847-06GE is a quad-channel, DC-input phototransistor optocoupler in a 16-pin DIP package with 5000 V rms isolation voltage and a minimum current transfer ratio of 130% at 5 mA input current. It has a typical response time of 4 μs and is RoHS compliant with IEC/EN/DIN EN 60747-5-5 safety approval. The device is designed for signal transmission between circuits of different potentials and is suitable for industrial control and instrumentation applications.
Transistor Output Optocoupler, 4-Element, 5000V Isolation, DIP-16 Product overview: ACPL-847-06GE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-847-06GE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-847-06GE |
| Product Name | 5000V DIP Bipolar Transistor |
| IC(max) | 50 milliamps |